EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56BXT-E/SN-ND | 30H4765 | 93LC56BXT-E/SN | 93LC56BXT-E/SN | 93LC56BXT-E/SN |
| Product Name | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |