Microchip Technology, Inc. Memory - EEPROM - 93LC56BT-I/SN 93LC56BT-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 141820-93LC56BT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 141820-93LC56BT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC56BT-I/SN - 141820-93LC56BT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56BT-I/SN
141820-93LC56BT-I/SN
Memory - EEPROM - 93LC56BT-I/SN 141820-93LC56BT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 141820-93LC56BT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 141820-93LC56BT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC56BT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC56BT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC56BT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 1975395P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975395P
EEPROM 1975395P
Microchip Technology, 93LC56BT-I/SN

Microchip Technology, 93LC56BT-I/SN

Supplier's Site
EEPROM - 1975395 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975395
EEPROM 1975395
Microchip Technology, 93LC56BT-I/SN

Microchip Technology, 93LC56BT-I/SN

Supplier's Site
EEPROM - 1975394 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975394
EEPROM 1975394
Microchip Technology, 93LC56BT-I/SN

Microchip Technology, 93LC56BT-I/SN

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93LC56BT-I/SN
Memory IC and Storage Component 774-93LC56BT-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56BT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56BT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC56BT-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93LC56BT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip - 41AH8658 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip
41AH8658
Eeprom, 2Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip 41AH8658
EEPROM, 2KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - 93LC56BT-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
93LC56BT-I/SN
Memory >> EEPROM 93LC56BT-I/SN
2Kbit SPI SOIC-8 EEPROM ROHS

2Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 141820-93LC56BT-I/SN 93LC56BT-I/SNCT-ND 1975395P 1975395 774-93LC56BT-I/SN 93LC56BT-I/SN 93LC56BT-I/SN 93LC56BT-I/SN 93LC56BT-I/SN 41AH8658 93LC56BT-I/SN
Product Name Memory - EEPROM - 93LC56BT-I/SN Memory EEPROM EEPROM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip Memory >> EEPROM
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V 2.5V~5.5V
Density 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details