IC EEPROM 2KBIT MICROWIRE 8DFN Product overview: 93LC56BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/MC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1183062-93LC56BT-I/M
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93LC56BT-IMC;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93LC56BT-I/MCDKR,93L
Base Product Number: 93LC56
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-DFN (2x3)
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-DFN (2x3)
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-DFN (2x3)
IC EEPROM 2KBIT MICROWIRE 8DFN
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-DFN (2x3)
IC EEPROM 2KBIT SPI 2MHZ 8DFN
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 2MHZ 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC56BT-I/MC | 1183062-93LC56BT-I/MC | 93LC56BT-I/MCDKR-ND | 93LC56BT-I/MC | 93LC56BT-I/MC | 93LC56BT-I/MC | 72J4908 | 93LC56BT-I/MC |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 250 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |