IC EEPROM 2KBIT MICROWIRE 8TSSOP Product overview: 93LC56BT-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 858656-93LC56BT-E/ST
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (128 x 16) SPI 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93LC56
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56BT-E/STTR, 93LC56BT-E/ST-ND, 93LC56BT-E/STCT, 93LC56BT-E/STDKR, 93LC56BT-E/ST-NDR
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC56BT-E/ST | 93LC56BT-E/STCT-ND | 858656-93LC56BT-E/ST | 93LC56BT-E/ST | 93LC56BT-E/ST | 93LC56BT-E/ST | 30H4757 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 93LC56BT-E/ST | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 250 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |