Microchip Technology, Inc. Memory 93LC56BT-E/OT

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1338398-93LC56BT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1338398-93LC56BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 1338398-93LC56BT-E/OT
Win Source Part Number: 1338398-93LC56BT-E/O T Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,000 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93LC56 Memory Organization: 128 x 16

Win Source Part Number: 1338398-93LC56BT-E/OT
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,000
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 93LC56
Memory Organization: 128 x 16

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC56BT-E/OT
SOT23 Memory IC and Storage Component 774-93LC56BT-E/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8246368 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8246368
EEPROM 8246368
Microchip 93LC56BT-E/OT EEPROM

Microchip 93LC56BT-E/OT EEPROM

Supplier's Site
EEPROM - 8246368P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8246368P
EEPROM 8246368P
Microchip 93LC56BT-E/OT EEPROM

Microchip 93LC56BT-E/OT EEPROM

Supplier's Site
EEPROM - 1785332 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785332
EEPROM 1785332
Microchip 93LC56BT-E/OT EEPROM

Microchip 93LC56BT-E/OT EEPROM

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 93LC56BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 93LC56BT-E/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6

IC EEPROM 2KBIT MIC WIRE SOT23-6

Supplier's Site
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip - 41AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip
41AH8657
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip 41AH8657
EEPROM, 2KBIT, SERIAL, 2MHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, SERIAL, 2MHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip - 55AC6647 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip
55AC6647
Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip 55AC6647
EEPROM, 2KBIT, SERIAL, 2MHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 2KBIT, SERIAL, 2MHZ, SOT-23-6; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Memory - 93LC56BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56BT-E/OTCT-ND 1338398-93LC56BT-E/OT 774-93LC56BT-E/OT 8246368 8246368P 93LC56BT-E/OT 41AH8657 93LC56BT-E/OT 93LC56BT-E/OT 93LC56BT-E/OT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, Serial, 2Mhz, Sot-23-6; Memory Size Microchip Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT-23-6 SOT-23 SOT-23 SOT-23-6 SOT-23-6
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 5.5 v, 2.5 v Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 170-0157-000 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details