Microchip Technology, Inc. Memory 93LC56BT-E/MS

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56BT-E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

Buy Now Datasheet
Memory - 93LC56BT-E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

Buy Now Datasheet
Memory - 93LC56BT-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 93LC56BT-E/MS - 858655-93LC56BT-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56BT-E/MS
858655-93LC56BT-E/MS
Memory - EEPROM - 93LC56BT-E/MS 858655-93LC56BT-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 858655-93LC56BT-E/MS Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (128 x 16) SPI 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 93LC56 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC56BT-E/MSDKR, 93LC56BT-E/MSCT, 93LC56BT-E/MSTR, 93LC56BT-E/MS-NDR, 93LC56BT-E/MS-ND

Manufacturer: Microchip Technology
Win Source Part Number: 858655-93LC56BT-E/MS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (128 x 16) SPI 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93LC56
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56BT-E/MSDKR, 93LC56BT-E/MSCT, 93LC56BT-E/MSTR, 93LC56BT-E/MS-NDR, 93LC56BT-E/MS-ND

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56BT-E/MS
Memory IC and Storage Component 774-93LC56BT-E/MS
IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93LC56BT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/MS can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93LC56BT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8MSOP

IC EEPROM 2KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Memory - 93LC56BT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56BT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BT-E/MS
Integrated Circuits (ICs) - Memory - Memory 93LC56BT-E/MS
IC EEPROM 2KBIT MICROWIRE 8MSOP

IC EEPROM 2KBIT MICROWIRE 8MSOP

Supplier's Site
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4754 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
30H4754
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 30H4754
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56BT-E/MSCT-ND 858655-93LC56BT-E/MS 774-93LC56BT-E/MS 93LC56BT-E/MS 93LC56BT-E/MS 93LC56BT-E/MS 30H4754
Product Name Memory Memory - EEPROM - 93LC56BT-E/MS Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 8-MSOP
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers