Microchip Technology, Inc. Memory 93LC56BT-E/MNY

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56BT-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93LC56BT-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93LC56BT-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56BT-E/MNY
Memory IC and Storage Component 774-93LC56BT-E/MNY
IC EEPROM 2KBIT MICROWIRE 8TDFN Product overview: 93LC56BT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8TDFN Product overview: 93LC56BT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC56BT-E/MNY - 908753-93LC56BT-E/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56BT-E/MNY
908753-93LC56BT-E/MNY
Memory - EEPROM - 93LC56BT-E/MNY 908753-93LC56BT-E/MNY
Manufacturer: Microchip Technology Win Source Part Number: 908753-93LC56BT-E/MN Y Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (128 x 16) SPI 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 93LC56 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC56BT-E/MNYCT, 93LC56BT-E/MNYDKR, 93LC56BT-E/MNYTR, 93LC56BT-E/MNY-ND

Manufacturer: Microchip Technology
Win Source Part Number: 908753-93LC56BT-E/MNY
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (128 x 16) SPI 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93LC56
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56BT-E/MNYCT, 93LC56BT-E/MNYDKR, 93LC56BT-E/MNYTR, 93LC56BT-E/MNY-ND

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TDFN

IC EEPROM 2KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 76T3366 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
76T3366
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 76T3366
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56BT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 93LC56BT-E/MNY
IC EEPROM 2KBIT MICROWIRE 8TDFN

IC EEPROM 2KBIT MICROWIRE 8TDFN

Supplier's Site
Memory - 93LC56BT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TDFN

IC EEPROM 2KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56BT-E/MNYCT-ND 774-93LC56BT-E/MNY 908753-93LC56BT-E/MNY 93LC56BT-E/MNY 76T3366 93LC56BT-E/MNY 93LC56BT-E/MNY 93LC56BT-E/MNY
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC56BT-E/MNY Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-TDFN (2x3) TDFN-EP 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 27LS00A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers