IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56B/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 039048-93LC56B/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128K x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 2KBIT MICROWIRE 8DIP
IC EEPROM 2KBIT SPI 2MHZ 8DIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1975391 | 1975392P | 774-93LC56B/P | 93LC56B/P-ND | 039048-93LC56B/P | 93LC56B/P | 96K4108 | 93LC56B/P | 93LC56B/P |
| Product Name | EEPROM | EEPROM | Memory IC and Storage Component | Memory | Memory - EEPROM - 93LC56B/P | Memory | Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 2 kbits | 16 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | ||
| Package Type | DIP | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | |||
| Pins | 8 | 8 | 8 | 8 | |||||
| Data Retention | 200 years |