IC EEPROM 2KBIT SPI 3MHZ 8SOIC
IC EEPROM 2KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56B-I/SN15KVAO | 93LC56B-I/SN15KVAO | 93LC56B-I/SN15KVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 3 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |