Microchip Technology, Inc. Memory 93LC56B-I/SN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56B-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 1784000 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784000
EEPROM 1784000
2K,128 X 16,Serial EE,SOIC-8

2K,128 X 16,Serial EE,SOIC-8

Supplier's Site
Memory - EEPROM - 93LC56B-I/SN - 139933-93LC56B-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56B-I/SN
139933-93LC56B-I/SN
Memory - EEPROM - 93LC56B-I/SN 139933-93LC56B-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 139933-93LC56B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 139933-93LC56B-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56B-I/SN
Memory IC and Storage Component 774-93LC56B-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC56B-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56B-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56B-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC56B-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
Memory >> EEPROM - 93LC56B-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
93LC56B-I/SN
Memory >> EEPROM 93LC56B-I/SN
2Kbit SPI SOIC-8 EEPROM ROHS

2Kbit SPI SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Size Microchip - 99K1273 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Size Microchip
99K1273
Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Size Microchip 99K1273
SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56B-I/SN-ND 1784000 139933-93LC56B-I/SN 774-93LC56B-I/SN 93LC56B-I/SN 93LC56B-I/SN 93LC56B-I/SN 93LC56B-I/SN 93LC56B-I/SN 99K1273
Product Name Memory EEPROM Memory - EEPROM - 93LC56B-I/SN Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V~5.5V
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C03LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers