Microchip Technology, Inc. Memory 93LC56B-I/P

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 62K2084 is a 2Kbit Serial EEPROM that operates at a clock frequency of up to 2MHz. It utilizes a 3-wire Serial Microwire interface and is available in an 8-pin DIP package. The device supports a memory configuration of 256 x 8 bits or 128 x 16 bits, depending on the specific version. It features low-power CMOS technology, ensuring efficient operation in various applications. The EEPROM is designed for high endurance, with a minimum of 1,000,000 erase/write cycles and data retention exceeding 200 years. It operates within a supply voltage range of 2.5V to 5.5V and is compliant with RoHS standards. The device is suitable for industrial applications, with a temperature range of -40°C to +85°C, and automotive applications, supporting temperatures up to +125°C.

Datasheet Summary
Powered by GS/AI

The Microchip 62K2084 is a 2Kbit Serial EEPROM that operates at a clock frequency of up to 2MHz. It utilizes a 3-wire Serial Microwire interface and is available in an 8-pin DIP package. The device supports a memory configuration of 256 x 8 bits or 128 x 16 bits, depending on the specific version. It features low-power CMOS technology, ensuring efficient operation in various applications. The EEPROM is designed for high endurance, with a minimum of 1,000,000 erase/write cycles and data retention exceeding 200 years. It operates within a supply voltage range of 2.5V to 5.5V and is compliant with RoHS standards. The device is suitable for industrial applications, with a temperature range of -40°C to +85°C, and automotive applications, supporting temperatures up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56B-I/P
Memory IC and Storage Component 774-93LC56B-I/P
IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56B-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC56B-I/P - 766497-93LC56B-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56B-I/P
766497-93LC56B-I/P
Memory - EEPROM - 93LC56B-I/P 766497-93LC56B-I/P
Manufacturer: Microchip Technology Win Source Part Number: 766497-93LC56B-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Family Name: 93LC56B Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): S-29231ADPA; S-29290ADPA; S-29230ADP; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 766497-93LC56B-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Family Name: 93LC56B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): S-29231ADPA; S-29290ADPA; S-29230ADP;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - 93LC56B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56B-I/P
Integrated Circuits (ICs) - Memory - Memory 93LC56B-I/P
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 62K2084 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
62K2084
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 62K2084
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56B-I/P-ND 774-93LC56B-I/P 766497-93LC56B-I/P 93LC56B-I/P 93LC56B-I/P 93LC56B-I/P 62K2084 93LC56B-I/P
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC56B-I/P Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02B-TU17K7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details