Microchip Technology, Inc. Memory Interface Type Microchip 93LC56B-I/P.

Description
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC1855 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC1855
Memory Interface Type Microchip 15AC1855
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC1855
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - CAT24C05WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 540746-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers