Microchip Technology, Inc. Memory 93LC56B-I/MS

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56B-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320834-93LC56B-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320834-93LC56B-I/MS
Integrated Circuits (ICs) - Memory - Memory 1320834-93LC56B-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1320834-93LC56B-I/MS Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC56B-I/MSR,93LC56 B-I/MSG-ND,93LC56B-I /MSG,93LC56B-I/MSR-N D,93LC56B-I/MS-NDR Base Product Number: 93LC56 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320834-93LC56B-I/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56B-I/MSR,93LC56B-I/MSG-ND,93LC56B-I/MSG,93LC56B-I/MSR-ND,93LC56B-I/MS-NDR
Base Product Number: 93LC56
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56B-I/MS
Memory IC and Storage Component 774-93LC56B-I/MS
IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93LC56B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93LC56B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> EEPROM - 93LC56B-I/MS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
93LC56B-I/MS
Memory >> EEPROM 93LC56B-I/MS
2Kbit SPI MSOP-8 EEPROM ROHS

2Kbit SPI MSOP-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Msop-8; Memory Interface Type Microchip - 30H4750 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Msop-8; Memory Interface Type Microchip
30H4750
Serial Eeprom, 2Kbit, 2Mhz, Msop-8; Memory Interface Type Microchip 30H4750
SERIAL EEPROM, 2KBIT, 2MHZ, MSOP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, MSOP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8MSOP

IC EEPROM 2KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56B-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56B-I/MS
Integrated Circuits (ICs) - Memory - Memory 93LC56B-I/MS
IC EEPROM 2KBIT MICROWIRE 8MSOP

IC EEPROM 2KBIT MICROWIRE 8MSOP

Supplier's Site
Memory - 93LC56B-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56B-I/MS-ND 1320834-93LC56B-I/MS 774-93LC56B-I/MS 93LC56B-I/MS 30H4750 93LC56B-I/MS 93LC56B-I/MS 93LC56B-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory >> EEPROM Serial Eeprom, 2Kbit, 2Mhz, Msop-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V~5.5V Surface Mount 2.5V ~ 5.5V
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details