Microchip Technology, Inc. Automotive 3.3V 5V SOIC Memory IC and Storage Component 93LC56B-E/SN

Description
EEPROM Serial-Microwire 2K-bit 128 x 16 3.3V/5V 8-Pin SOIC N Tube Automotive AEC-Q100 Product overview: 93LC56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial-Microwire 2K-bit 128 x 16 3.3V/5V 8-Pin SOIC N Tube Automotive AEC-Q100 Product overview: 93LC56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3V 5V SOIC Memory IC and Storage Component - 774-93LC56B-E/SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3V 5V SOIC Memory IC and Storage Component
774-93LC56B-E/SN
Automotive 3.3V 5V SOIC Memory IC and Storage Component 774-93LC56B-E/SN
EEPROM Serial-Microwire 2K-bit 128 x 16 3.3V/5V 8-Pin SOIC N Tube Automotive AEC-Q100 Product overview: 93LC56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-E/SN can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 2K-bit 128 x 16 3.3V/5V 8-Pin SOIC N Tube Automotive AEC-Q100 Product overview: 93LC56B-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 3.3V, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56B-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1323432-93LC56B-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323432-93LC56B-E/SN
Integrated Circuits (ICs) - Memory - Memory 1323432-93LC56B-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1323432-93LC56B-E/SN Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Voltage - Supply: 2.5V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC56B-E/SN-NDR Base Product Number: 93LC56 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323432-93LC56B-E/SN
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56B-E/SN-NDR
Base Product Number: 93LC56
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 93LC56B-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4748 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
30H4748
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 30H4748
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC56B-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56B-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56B-E/SN
Integrated Circuits (ICs) - Memory - Memory 93LC56B-E/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC56B-E/SN 1323432-93LC56B-E/SN 93LC56B-E/SN-ND 30H4748 93LC56B-E/SN 93LC56B-E/SN 93LC56B-E/SN 93LC56B-E/SN
Product Name Automotive 3.3V 5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 250 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27C256-25I/L268 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers