Microchip Technology, Inc. SOT23 Memory IC and Storage Component 93LC56AT-I/OT

Description
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC56AT-I/OT
SOT23 Memory IC and Storage Component 774-93LC56AT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC56AT-I/OT - 007639-93LC56AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56AT-I/OT
007639-93LC56AT-I/OT
Memory - EEPROM - 93LC56AT-I/OT 007639-93LC56AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 007639-93LC56AT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 007639-93LC56AT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC56AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC56AT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6

IC EEPROM 2KBIT MIC WIRE SOT23-6

Supplier's Site
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 61H6804 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
61H6804
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 61H6804
SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 86W6629 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
86W6629
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 86W6629
SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC56AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC56AT-I/OT 007639-93LC56AT-I/OT 93LC56AT-I/OTDKR-ND 93LC56AT-I/OT 93LC56AT-I/OT 61H6804 86W6629 93LC56AT-I/OT 93LC56AT-I/OT
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 93LC56AT-I/OT Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 250 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - AT24C256C-SSHLEM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details