Microchip Technology, Inc. Memory 93LC56A/P

Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56A/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56A/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56A/P
Integrated Circuits (ICs) - Memory - Memory 93LC56A/P
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 75K5894 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
75K5894
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 75K5894
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC56A/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56A/P-ND 93LC56A/P 93LC56A/P 75K5894 93LC56A/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 0degC ~ 70degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details