Manufacturer: Microchip Technology
Win Source Part Number: 908751-93LC56A-I/ST
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 93LC56
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP Product overview: 93LC56A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56A-I/ST can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT MICROWIRE 8TSSOP
SERIAL EEPROM, 2KBIT, 2MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 2KBIT SPI 2MHZ 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 908751-93LC56A-I/ST | 93LC56A-I/ST-ND | 774-93LC56A-I/ST | 93LC56A-I/ST | 92C7678 | 93LC56A-I/ST | 93LC56A-I/ST | 93LC56A-I/ST |
| Product Name | Memory - EEPROM - 93LC56A-I/ST | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 2Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | 2.5V ~ 5.5V | |||
| Access Time | 250 ns |