EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56A-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 076623-93LC56A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC EEPROM 2KBIT MICROWIRE 8SOIC
SERIAL EEPROM, 2KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56A-I/SN-ND | 774-93LC56A-I/SN | 076623-93LC56A-I/SN | 93LC56A-I/SN | 96K4107 | 93LC56A-I/SN | 93LC56A-I/SN |
| Product Name | Memory | Memory IC and Storage Component | Memory - EEPROM - 93LC56A-I/SN | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 2Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5 V ~ 5.5 V | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 250 ns |