Microchip Technology, Inc. Memory 93LC56/P

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 93LC56/P - 076620-93LC56/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56/P
076620-93LC56/P
Memory - EEPROM - 93LC56/P 076620-93LC56/P
Manufacturer: Microchip Technology Win Source Part Number: 076620-93LC56/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 076620-93LC56/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56/P
Memory IC and Storage Component 774-93LC56/P
IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56/P can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 96K4105 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
96K4105
Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 96K4105
SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit / 128K x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit / 128K x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory 93LC56/P
IC EEPROM 2KBIT SPI 2MHZ 8DIP

IC EEPROM 2KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Memory - 93LC56/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93LC56/P
Memory 93LC56/P
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56/P
Integrated Circuits (ICs) - Memory - Memory 93LC56/P
IC EEPROM 2KBIT MICROWIRE 8DIP

IC EEPROM 2KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56/P-ND 076620-93LC56/P 774-93LC56/P 96K4105 93LC56/P 93LC56/P 93LC56/P
Product Name Memory Memory - EEPROM - 93LC56/P Memory IC and Storage Component Serial Eeprom, 2Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 0degC ~ 70degC (TA)
Access Time 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details