Microchip Technology, Inc. Memory 93LC56-I/SL

Description
EEPROM, 128X16, Serial, CMOS, PDSO14
Request a Quote Datasheet
Description
EEPROM, 128X16, Serial, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 93LC56-I/SL - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X16, Serial, CMOS, PDSO14

EEPROM, 128X16, Serial, CMOS, PDSO14

Supplier's Site Datasheet
Memory - 93LC56-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 500 ns 14-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 500 ns 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 93LC56-I/SL 93LC56-I/SL
Product Name Memory
Memory Category EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP14 SOIC; 14-SOIC (0.154\", 3.90mm Width)
Access Time 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details