The Microchip 93LC46 is a 1Kbit serial EEPROM designed for low-power applications, operating with a single supply voltage ranging from 2.5V to 5.5V. It features a typical active read current of 100 µA and a standby current of 3 µA, making it suitable for battery-operated devices. The memory organization can be configured as 128 x 8 bits or 64 x 16 bits, and it supports a clock frequency of up to 2 MHz. The device is rated for industrial temperature ranges from -40°C to +85°C and offers data retention exceeding 200 years, with a guaranteed endurance of 1,000,000 erase/write cycles. The 93LC46 is housed in an 8-pin PDIP or SOIC package and includes features such as self-timed erase and write cycles, power on/off data protection, and an industry-standard 3-wire serial I/O interface.
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93LC46T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46T-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1010707-93LC46T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8 , 64 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC46T-I/SN | 93LC46T-I/SN-ND | 1010707-93LC46T-I/SN | 93LC46T-I/SN | 93LC46T-I/SN | 93LC46T-I/SN | 92C7669 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 93LC46T-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 400 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |