Microchip Technology, Inc. Memory 93LC46CT-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC46CT-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46CT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46CT-I/MS
Integrated Circuits (ICs) - Memory - Memory 93LC46CT-I/MS
IC EEPROM 1KBIT MICROWIRE 8MSOP

IC EEPROM 1KBIT MICROWIRE 8MSOP

Supplier's Site
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip - 30H4721 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
30H4721
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip 30H4721
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC46CT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8MSOP

IC EEPROM 1KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC46CT-I/MS-ND 93LC46CT-I/MS 30H4721 93LC46CT-I/MS 93LC46CT-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 16-4134-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details