EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP
IC EEPROM 1KBIT MICROWIRE 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46C-I/ST-ND | 93LC46C-I/ST | 93LC46C-I/ST | 93LC46C-I/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |