Microchip Technology, Inc. Memory 93LC46C-E/ST

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC46C-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381249-93LC46C-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381249-93LC46C-E/ST
Integrated Circuits (ICs) - Memory - Memory 1381249-93LC46C-E/ST
Win Source Part Number: 1381249-93LC46C-E/ST Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 100 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93LC46 Memory Organization: 128 x 8, 64 x 16 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381249-93LC46C-E/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 100 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 93LC46
Memory Organization: 128 x 8, 64 x 16
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC46C-E/ST
Memory IC and Storage Component 774-93LC46C-E/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93LC46C-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46C-E/ST can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93LC46C-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46C-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46C-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46C-E/ST
Integrated Circuits (ICs) - Memory - Memory 93LC46C-E/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site
Memory - 93LC46C-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip - 30H4709 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip
30H4709
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip 30H4709
EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC46C-E/ST-ND 1381249-93LC46C-E/ST 774-93LC46C-E/ST 93LC46C-E/ST 93LC46C-E/ST 30H4709 93LC46C-E/ST 93LC46C-E/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details