Microchip Technology, Inc. Memory 93LC46C-E/P

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC46C-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46C-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46C-E/P
Integrated Circuits (ICs) - Memory - Memory 93LC46C-E/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8DIP

IC EEPROM 1KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip - 30H4707 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip
30H4707
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip 30H4707
EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC46C-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC46C-E/P-ND 93LC46C-E/P 93LC46C-E/P 30H4707 93LC46C-E/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2102-1N - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers