IC,SERIAL EEPROM,64X16,CMOS,SO
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 92C7668 | 93LC46BXT/SN | 93LC46BXT/SN | 93LC46BXT/SN |
| Product Name | Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |