Microchip Technology, Inc. Memory 93LC46BXT-I/SNG

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC46BXT-I/SNG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC46BXT-I/SNG
Memory IC and Storage Component 774-93LC46BXT-I/SNG
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93LC46BXT-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BXT-I/SNG can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93LC46BXT-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BXT-I/SNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC46BXT-I/SNG - 1134250-93LC46BXT-I/SNG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC46BXT-I/SNG
1134250-93LC46BXT-I/SNG
Memory - EEPROM - 93LC46BXT-I/SNG 1134250-93LC46BXT-I/SNG
Manufacturer: Microchip Technology Win Source Part Number: 1134250-93LC46BXT-I/ SNG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Family Name: 93LC46BX Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): BR93C46-WMN6TP; BR93C46-TWMN6TP; BR93C46-10SU-2.7; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1134250-93LC46BXT-I/SNG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Family Name: 93LC46BX
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BR93C46-WMN6TP; BR93C46-TWMN6TP; BR93C46-10SU-2.7;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SOIC

IC EEPROM 1KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 03H8232 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip
03H8232
Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip 03H8232
IC,SERIAL EEPROM,64X16,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,64X16,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 93LC46BXT-I/SNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46BXT-I/SNG
Integrated Circuits (ICs) - Memory - Memory 93LC46BXT-I/SNG
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93LC46BXT-I/SNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC46BXT-I/SNG-ND 774-93LC46BXT-I/SNG 1134250-93LC46BXT-I/SNG 93LC46BXT-I/SNG 03H8232 93LC46BXT-I/SNG 93LC46BXT-I/SNG
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC46BXT-I/SNG Memory Ic,serial Eeprom,64X16,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 8-SOIC (0.154, 3.90mm Width) 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 552930-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details