The 93LC46BT/ST is a 1Kbit low-voltage serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 2MHz. The device features a 3-wire serial interface, making it compatible with standard SPI communication protocols. It offers self-timed erase and write cycles, including an automatic erase before writing all data. This EEPROM supports a temperature range suitable for industrial applications from -40°C to +85°C, and automotive applications from -40°C to +125°C. It boasts a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The device is RoHS compliant and available in various package types, including TSSOP and MSOP, ensuring flexibility for different design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 076617-93LC46BT/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93LC46BT/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT/ST can be used for catalog matching and distributor lookup.
IC,SERIAL EEPROM,64X16,CMOS,TS
IC EEPROM 1KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 076617-93LC46BT/ST | 774-93LC46BT/ST | 92C7664 | 93LC46BT/ST | 93LC46BT/ST | 93LC46BT/ST |
| Product Name | Memory - EEPROM - 93LC46BT/ST | Memory IC and Storage Component | Ic,serial Eeprom,64X16,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||||
| Supply Voltage | 2.5 V ~ 5.5 V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 250 ns |