Microchip Technology, Inc. Memory - EEPROM - 93LC46BT-I/ST 93LC46BT-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 133502-93LC46BT-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133502-93LC46BT-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC46BT-I/ST - 133502-93LC46BT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC46BT-I/ST
133502-93LC46BT-I/ST
Memory - EEPROM - 93LC46BT-I/ST 133502-93LC46BT-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 133502-93LC46BT-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 133502-93LC46BT-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-93LC46BT-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-93LC46BT-I/ST
Memory IC and Storage Component 774-93LC46BT-I/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93LC46BT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93LC46BT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC46BT-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 93LC46BT-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 93LC46BT-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46BT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46BT-I/ST
Integrated Circuits (ICs) - Memory - Memory 93LC46BT-I/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip - 92C7663 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip
92C7663
Serial Eeprom, 1Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip 92C7663
SERIAL EEPROM, 1KBIT, 2MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC46BT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

IC EEPROM 1KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 133502-93LC46BT-I/ST 774-93LC46BT-I/ST 93LC46BT-I/STDKR-ND 93LC46BT-I/ST 93LC46BT-I/ST 92C7663 93LC46BT-I/ST 93LC46BT-I/ST
Product Name Memory - EEPROM - 93LC46BT-I/ST Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details