IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93LC46BT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-MSOP
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-MSOP
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1134249-93LC46BT-I/M
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Family Name: 93LC46B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): S-93C46BD0H-K8T2U; S-93A46AD0A-K8T2UD; BR93H46RFVM-WE2;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 1KBIT MICROWIRE 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC46BT-I/MS | 93LC46BT-I/MSCT-ND | 1134249-93LC46BT-I/MS | 92C7661 | 93LC46BT-I/MS | 93LC46BT-I/MS | 93LC46BT-I/MS |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 93LC46BT-I/MS | Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |