Manufacturer: Microchip Technology
Win Source Part Number: 1134248-93LC46BT-E/O
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Family Name: 93LC46B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): NM93CS46LZEM8X; BR93C46-MN6TP; NM93CS46ALVM8;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46BT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-E/OT can be used for catalog matching and distributor lookup.
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6
IC EEPROM 1KBIT MIC WIRE SOT23-6
IC EEPROM 1KBIT SPI 2MHZ SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1134248-93LC46BT-E/OT | 93LC46BT-E/OTTR-ND | 774-93LC46BT-E/OT | 61H6795 | 93LC46BT-E/OT | 93LC46BT-E/OT | 93LC46BT-E/OT |
| Product Name | Memory - EEPROM - 93LC46BT-E/OT | Memory | SOT23 Memory IC and Storage Component | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 6.00E6 ns | 6.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | ||
| Package Type | SOT-23-6 | SOT-23 | SOT-23-6 |