Microchip Technology, Inc. 1Kb Microwire (3-wire) Serial EEPROM with 16-Bit Organization 93LC46B

Description
The Microchip 93LC46B device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46A for dedicated 8-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46A, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 64 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet
Description
The Microchip 93LC46B device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46A for dedicated 8-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46A, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 64 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb Microwire (3-wire) Serial EEPROM with 16-Bit Organization - 93LC46B - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb Microwire (3-wire) Serial EEPROM with 16-Bit Organization
93LC46B
1Kb Microwire (3-wire) Serial EEPROM with 16-Bit Organization 93LC46B
The Microchip 93LC46B device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46A for dedicated 8-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46A, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 64 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8

The Microchip 93LC46B device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46A for dedicated 8-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP.

For product comparison, please consider: 93LC46A, 93LC46C

Additional Features

    • Industry Standard Microwire Serial I/O
    • Up to 2 MHz clock compatibility
    • 64 x 16-Bit Organization
    • Automatic Erase All (ERAL) Before Write All (WRAL)
    • Self-Timed Erase and Write Cycles (6 ms max.)
    • Low Power Consumption:
      • Read current 100 uA (Typ), 500 uA (Max)
      • Write current 500 uA (Typ), 2 mA (Max)
      • Standby current 1 uA (Max at -40 to 85°C)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
      • Grade 1 Temperature Range: -40°C to 125°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93LC46B
Product Name 1Kb Microwire (3-wire) Serial EEPROM with 16-Bit Organization
Memory Category EEPROM
Data Rate 2 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers