EEPROM Memory IC 1Kbit Microwire 2 MHz Die
IC EEPROM 1KBIT SPI 2MHZ DIE
IC EEPROM 1KBIT SPI 2MHZ DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46B/WF15K | 93LC46B/WF15K | 93LC46B/WF15K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1 kbits | 1 kbits | 1 kbits |