Microchip Technology, Inc. EEPROM 93LC46B/P

Description
Serial access EEPROM,93LC46BP 64x16bit
Request a Quote Datasheet
Description
Serial access EEPROM,93LC46BP 64x16bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 831753 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
831753
EEPROM 831753
Serial access EEPROM,93LC46BP 64x16bit

Serial access EEPROM,93LC46BP 64x16bit

Supplier's Site
EEPROM - 831753P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
831753P
EEPROM 831753P
Serial access EEPROM,93LC46BP 64x16bit

Serial access EEPROM,93LC46BP 64x16bit

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93LC46B/P
Memory IC and Storage Component 774-93LC46B/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93LC46B/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46B/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93LC46B/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46B/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC46B/P - 093518-93LC46B/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC46B/P
093518-93LC46B/P
Memory - EEPROM - 93LC46B/P 093518-93LC46B/P
Manufacturer: Microchip Technology Win Source Part Number: 093518-93LC46B/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 093518-93LC46B/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC46B/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - 93LC46B/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 33C3016 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
33C3016
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 33C3016
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip - 99K1270 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip
99K1270
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Size Microchip 99K1270
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46B/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46B/P
Integrated Circuits (ICs) - Memory - Memory 93LC46B/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 831753 831753P 774-93LC46B/P 093518-93LC46B/P 93LC46B/P-ND 93LC46B/P 33C3016 93LC46B/P 93LC46B/P
Product Name EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 93LC46B/P Memory Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 1 kbits 8 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Package Type DIP DIP; PDIP DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Pins 8 8 8 8
Supply Voltage 6 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details