The 93LC46B-I/MS is a 1Kbit low-voltage serial EEPROM that operates within a voltage range of 2.5V to 5.5V. It features a 16-bit word size and is designed for low-power applications, making it suitable for nonvolatile memory needs. The device supports self-timed erase and write cycles, including an automatic erase function before writing all data. It has a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. This EEPROM utilizes an industry-standard 3-wire serial I/O interface and includes a device status signal to indicate readiness. It is available in various package types, including 8-lead MSOP, and is RoHS compliant. The operating temperature ranges for the 93LC46B-I/MS include industrial (-40°C to +85°C) and automotive (-40°C to +125°C) specifications, making it versatile for different applications.
IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93LC46B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46B-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 766496-93LC46B-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Family Name: 93LC46B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): S-93C46BD0H-K8T2U; BR93A46RFVM-WTR; BR93A46RFVM-WE2;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-MSOP
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
SERIAL EEPROM, 1KBIT, 2MHZ, MSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes
IC EEPROM 1KBIT MICROWIRE 8MSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC46B-I/MS | 766496-93LC46B-I/MS | 93LC46B-I/MS-ND | 93LC46B-I/MS | 93LC46B-I/MS | 35M2494 | 93LC46B-I/MS | 93LC46B-I/MS |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93LC46B-I/MS | Memory | Memory | Memory | Serial Eeprom, 1Kbit, 2Mhz, Msop-8; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |