IC,SERIAL EEPROM,128X8,CMOS,SO
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 92C7656 | 93LC46AXT/SN | 93LC46AXT/SN | 93LC46AXT/SN |
| Product Name | Ic,serial Eeprom,128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 1 kbits | 1 kbits | 1 kbits | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |