EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 007635-93LC46AT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46AT-I/OT can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 2MHZ SOT23-6
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6
SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT MIC WIRE SOT23-6
IC EEPROM 1KBIT SPI 2MHZ SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46AT-I/OTCT-ND | 007635-93LC46AT-I/OT | 774-93LC46AT-I/OT | 93LC46AT-I/OT | 93LC46AT-I/OT | 92C7650 | 93LC46AT-I/OT | 93LC46AT-I/OT |
| Product Name | Memory | Memory - EEPROM - 93LC46AT-I/OT | SOT23 Memory IC and Storage Component | Memory | Memory | Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23 | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5 V ~ 5.5 V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) | ||
| Access Time | 250 ns |