The 93LC46AT-E/SN is a 1Kbit low-voltage serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments. The device features a 3-wire serial interface, allowing for efficient data communication, and includes capabilities such as self-timed erase/write cycles and automatic erase before write operations. It offers a data retention period exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The 93LC46AT-E/SN is available in various package types, including 8-lead SOIC, ensuring compatibility with different design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1134244-93LC46AT-E/S
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93LC46AT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46AT-E/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-SOIC
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-SOIC
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 1KBIT MICROWIRE 8SOIC
IC EEPROM 1KBIT SPI 2MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1134244-93LC46AT-E/SN | 774-93LC46AT-E/SN | 93LC46AT-E/SNCT-ND | 61H6786 | 93LC46AT-E/SN | 93LC46AT-E/SN | 93LC46AT-E/SN |
| Product Name | Memory - EEPROM - 93LC46AT-E/SN | Memory IC and Storage Component | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Cycle Time | 6.00E6 ns | 6.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |