EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP
IC EEPROM 1KBIT MICROWIRE 8MSOP
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46AT-E/MS-ND | 93LC46AT-E/MS | 93LC46AT-E/MS | 93LC46AT-E/MS | 61H6784 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |