The 93LC46AT-E/MNY is a 1Kbit low-voltage serial EEPROM from Lingto Electronic Limited, designed for applications requiring nonvolatile memory. It operates within a voltage range of 2.5V to 5.5V and supports a temperature range of -40°C to +125°C, making it suitable for both industrial and automotive environments. The device features a 3-wire serial interface, allowing for efficient data communication, and includes self-timed erase/write cycles with automatic erase functionality. It offers a data retention period exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The 93LC46AT-E/MNY is RoHS compliant and available in various package types, including 8-lead TDFN, which facilitates integration into compact designs.
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1323374-93LC46AT-E/M
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 93LC46
RoHS Status: ROHS3 Compliant
IC EEPROM 1KBIT MICROWIRE 8TDFN Product overview: 93LC46AT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46AT-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT MICROWIRE 8TDFN
IC EEPROM 1KBIT SPI 2MHZ 8TDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46AT-E/MNY-ND | 1323374-93LC46AT-E/MNY | 774-93LC46AT-E/MNY | 93LC46AT-E/MNY | 66T9854 | 93LC46AT-E/MNY | 93LC46AT-E/MNY |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Cycle Time | 6.00E6 ns | 6.00E6 ns |