Microchip Technology, Inc. 1Kb Microwire (3-wire) Serial EEPROM with 8-Bit Organization 93LC46A

Description
The Microchip 93LC46A device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46B for dedicated 16-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46B, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 128 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet
Description
The Microchip 93LC46A device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46B for dedicated 16-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46B, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 128 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb Microwire (3-wire) Serial EEPROM with 8-Bit Organization - 93LC46A - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb Microwire (3-wire) Serial EEPROM with 8-Bit Organization
93LC46A
1Kb Microwire (3-wire) Serial EEPROM with 8-Bit Organization 93LC46A
The Microchip 93LC46A device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46B for dedicated 16-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC46B, 93LC46C Additional Features Industry Standard Microwire Serial I/O Up to 2 MHz clock compatibility 128 x 8-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 500 uA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8

The Microchip 93LC46A device is a 1Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC46B for dedicated 16-bit memory organization and the 93LC46C for hardware selectable word size using the ORG pin. The 93LC46A is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP, DFN and TSSOP.

For product comparison, please consider: 93LC46B, 93LC46C

Additional Features

    • Industry Standard Microwire Serial I/O
    • Up to 2 MHz clock compatibility
    • 128 x 8-Bit Organization
    • Automatic Erase All (ERAL) Before Write All (WRAL)
    • Self-Timed Erase and Write Cycles (6 ms max.)
    • Low Power Consumption:
      • Read current 100 uA (Typ), 500 uA (Max)
      • Write current 500 uA (Typ), 2 mA (Max)
      • Standby current 1 uA (Max at -40 to 85°C)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
      • Grade 1 Temperature Range: -40°C to 125°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93LC46A
Product Name 1Kb Microwire (3-wire) Serial EEPROM with 8-Bit Organization
Memory Category EEPROM
Data Rate 2 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 9023539AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details