EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
IC EEPROM 1KBIT MICROWIRE 8DIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46A/P-ND | 96K4103 | 93LC46A/P | 93LC46A/P | 93LC46A/P |
| Product Name | Memory | Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | Through Hole | 2.5V ~ 5.5V |