EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46A-I/PG-ND | 93LC46A-I/PG | 93LC46A-I/PG | 93LC46A-I/PG |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |