EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 858650-93LC46A-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) SPI 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 93LC46
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC46A-I/MS-NDR, 93LC46A-I/MSG, 93LC46A-I/MSG-ND, 93LC46A-I/MSR, 93LC46A-I/MSR-ND
IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93LC46A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46A-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT MICROWIRE 8MSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP
SERIAL EEPROM, 1KBIT, 2MHZ, MSOP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46A-I/MS-ND | 858650-93LC46A-I/MS | 774-93LC46A-I/MS | 93LC46A-I/MS | 93LC46A-I/MS | 92C7643 | 93LC46A-I/MS |
| Product Name | Memory | Memory - EEPROM - 93LC46A-I/MS | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 1Kbit, 2Mhz, Msop-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; 8-MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | |||
| Access Time | 250 ns |