EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-TSSOP
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT MICROWIRE 8TSSOP
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46A-E/ST-ND | 61H6783 | 93LC46A-E/ST | 93LC46A-E/ST | 93LC46A-E/ST |
| Product Name | Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |