The 93LC46A-E/P is a 1Kbit low-voltage serial EEPROM that operates within a voltage range of 2.5V to 5.5V. It features an 8-bit word size and is designed for low-power applications, making it suitable for nonvolatile memory needs. The device supports self-timed erase and write cycles, including an automatic erase before writing all data. It has a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The 93LC46A-E/P is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC. It operates effectively across industrial and automotive temperature ranges, from -40°C to +125°C. The device utilizes a standard 3-wire serial I/O interface and includes a ready/busy status signal, enhancing its usability in various applications.
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP
IC EEPROM 1KBIT MICROWIRE 8DIP
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC46A-E/P-ND | 93LC46A-E/P | 93LC46A-E/P | 93LC46A-E/P | 61H6781 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Through Hole |