Microchip Technology, Inc. Memory 93LC46/P

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC46/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 93LC46/P - 076609-93LC46/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC46/P
076609-93LC46/P
Memory - EEPROM - 93LC46/P 076609-93LC46/P
Manufacturer: Microchip Technology Win Source Part Number: 076609-93LC46/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 076609-93LC46/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC46/P
Memory IC and Storage Component 774-93LC46/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93LC46/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93LC46/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory 93LC46/P
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46/P
Integrated Circuits (ICs) - Memory - Memory 93LC46/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 33C3013 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
33C3013
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 33C3013
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:2MHz RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC46/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93LC46/P
Memory 93LC46/P
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC46/P-ND 076609-93LC46/P 774-93LC46/P 93LC46/P 93LC46/P 33C3013 93LC46/P
Product Name Memory Memory - EEPROM - 93LC46/P Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2 0degC ~ 70degC (TA) 2.5V ~ 5.5V
Access Time 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 16-3160-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25256B-SSHL-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 256 kbits
View Details