Microchip Technology, Inc. Memory 93C86CT-I/MC

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C86CT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93C86CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 72J4903 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
72J4903
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 72J4903
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8DFN

IC EEPROM 16KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Memory - 93C86CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C86CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C86CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93C86CT-I/MC
IC EEPROM 16KBIT MICROWIRE 8DFN

IC EEPROM 16KBIT MICROWIRE 8DFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C86CT-I/MCCT-ND 72J4903 93C86CT-I/MC 93C86CT-I/MC 93C86CT-I/MC
Product Name Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details