Microchip Technology, Inc. Memory 93C86CT-E/MNY

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C86CT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93C86CT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8TDFN

IC EEPROM 16KBIT SPI 3MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C86CT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C86CT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 93C86CT-E/MNY
IC EEPROM 16KBIT MICROWIRE 8TDFN

IC EEPROM 16KBIT MICROWIRE 8TDFN

Supplier's Site
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 76T3363 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
76T3363
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 76T3363
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C86CT-E/MNY-ND 93C86CT-E/MNY 93C86CT-E/MNY 93C86CT-E/MNY 76T3363
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 110756 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details