Microchip Technology, Inc. EEPROM 93C86C-I/SN

Description
16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND
Request a Quote Datasheet
Description
16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2368804P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368804P
EEPROM 2368804P
16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

Supplier's Site
EEPROM - 2368804 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368804
EEPROM 2368804
16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

Supplier's Site
EEPROM - 2368802 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368802
EEPROM 2368802
16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

16K, 1024 X 16 OR 2048 X 8 SERIAL EE,IND

Supplier's Site
Memory - EEPROM - 93C86C-I/SN - 1010690-93C86C-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C86C-I/SN
1010690-93C86C-I/SN
Memory - EEPROM - 93C86C-I/SN 1010690-93C86C-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1010690-93C86C-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1010690-93C86C-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C86C-I/SN
Memory IC and Storage Component 774-93C86C-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93C86C-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C86C-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93C86C-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C86C-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93C86C-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C86C-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C86C-I/SN
Integrated Circuits (ICs) - Memory - Memory 93C86C-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93C86C-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip - 61H6767 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip
61H6767
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip 61H6767
SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH3055
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH3055
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2368804P 1010690-93C86C-I/SN 774-93C86C-I/SN 93C86C-I/SN-ND 93C86C-I/SN 93C86C-I/SN 93C86C-I/SN 61H6767 66AH3055
Product Name EEPROM Memory - EEPROM - 93C86C-I/SN Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers